ZTS Technologies Co., Ltd 18-40GHz 30dB 2.92mm Dual Directional Coupler ZDDC30K-180400

Description
ZTS offers 50 Ohms 30 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 30 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
18-40GHz 30dB 2.92mm Dual Directional Coupler - ZDDC30K-180400 - ZTS Technologies Co., Ltd
Shenzhen, China
18-40GHz 30dB 2.92mm Dual Directional Coupler
ZDDC30K-180400
18-40GHz 30dB 2.92mm Dual Directional Coupler ZDDC30K-180400
ZTS offers 50 Ohms 30 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 30 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDDC30K-180400
Product Name 18-40GHz 30dB 2.92mm Dual Directional Coupler
RF Coupler Type Dual Directional
Impedance 50 ohms
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

CE10-1R540T, Elite 1.5-40 GHz Directional Coupler - CE10-1R540T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 1500.00 to 40000.00 MHz
View Details
Directional Couplers 104020006 - 104020006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-7-12.4-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 12400.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 6GHz to 18GHz Rated at 50 Watts - HRT-DQ(6000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
View Details