ZTS Technologies Co., Ltd 18-26.5GHz 20dB SMA Dual Directional Coupler ZDDC20S-180265

Description
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
18-26.5GHz 20dB SMA Dual Directional Coupler - ZDDC20S-180265 - ZTS Technologies Co., Ltd
Shenzhen, China
18-26.5GHz 20dB SMA Dual Directional Coupler
ZDDC20S-180265
18-26.5GHz 20dB SMA Dual Directional Coupler ZDDC20S-180265
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDDC20S-180265
Product Name 18-26.5GHz 20dB SMA Dual Directional Coupler
RF Coupler Type Dual Directional
Impedance 50 ohms
Frequency Range 18000.00 to 26500.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-130-470-50-6-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 130.00 to 470.00 MHz
Power 50.00 watts
View Details
QH-0226, 3 dB Quadrature Hybrid - QH-0226 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2000.00 to 26000.00 MHz
View Details
RF Directional Coupler - 1761-FPC07183-TCT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 24000.00 to 33000.00 MHz
View Details
2 suppliers
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(4000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 4000.00 to 18000.00 MHz
Power 30.00 watts
View Details