ZTS Technologies Co., Ltd 2-40GHz 20dB 2.92mm Dual Directional Coupler ZDDC20K-020400

Description
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2-40GHz 20dB 2.92mm Dual Directional Coupler - ZDDC20K-020400 - ZTS Technologies Co., Ltd
Shenzhen, China
2-40GHz 20dB 2.92mm Dual Directional Coupler
ZDDC20K-020400
2-40GHz 20dB 2.92mm Dual Directional Coupler ZDDC20K-020400
ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDDC20K-020400
Product Name 2-40GHz 20dB 2.92mm Dual Directional Coupler
RF Coupler Type Dual Directional
Impedance 50 ohms
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5674480 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3100400 - ULTRA3100400 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.50 dB
View Details
Single Directional Couplers - NSDC-2000-8000-50-6-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details