ZTS Technologies Co., Ltd 2-4GHz 10dB SMA Dual Directional Coupler ZDDC10S-020040

Description
ZTS offers 50 Ohms 10 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2-4GHz 10dB SMA Dual Directional Coupler - ZDDC10S-020040 - ZTS Technologies Co., Ltd
Shenzhen, China
2-4GHz 10dB SMA Dual Directional Coupler
ZDDC10S-020040
2-4GHz 10dB SMA Dual Directional Coupler ZDDC10S-020040
ZTS offers 50 Ohms 10 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDDC10S-020040
Product Name 2-4GHz 10dB SMA Dual Directional Coupler
RF Coupler Type Dual Directional
Impedance 50 ohms
Frequency Range 2000.00 to 4000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

C09-0R430, DIRECTIONAL COUPLER - C09-0R430 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 450.00 to 30000.00 MHz
View Details
Directional Couplers 102020006 - 102020006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-0.5-2-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 0.5GHz to 18GHz Rated at 50 Watts - HRT-DQ(500/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18000.00 MHz
Power 50.00 watts
View Details