ZTS Technologies Co., Ltd 6-18GHz 6dB SMA Directional Coupler ZDC6S-060180

Description
ZTS offers 50 Ohms 6 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 6 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
6-18GHz 6dB SMA Directional Coupler - ZDC6S-060180 - ZTS Technologies Co., Ltd
Shenzhen, China
6-18GHz 6dB SMA Directional Coupler
ZDC6S-060180
6-18GHz 6dB SMA Directional Coupler ZDC6S-060180
ZTS offers 50 Ohms 6 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 6 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC6S-060180
Product Name 6-18GHz 6dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

MQS-0218SM, MMIC 2-18GHz 90° Splitter / Combiner - MQS-0218SM - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 2000.00 to 18000.00 MHz
View Details
Directional Couplers 101050013 - 101050013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMHPC-80-520M-10dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details