ZTS Technologies Co., Ltd 2-4GHz 6dB SMA Directional Coupler ZDC6S-020040

Description
ZTS offers 50 Ohms 6 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 6 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2-4GHz 6dB SMA Directional Coupler - ZDC6S-020040 - ZTS Technologies Co., Ltd
Shenzhen, China
2-4GHz 6dB SMA Directional Coupler
ZDC6S-020040
2-4GHz 6dB SMA Directional Coupler ZDC6S-020040
ZTS offers 50 Ohms 6 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 6 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC6S-020040
Product Name 2-4GHz 6dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 2000.00 to 4000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

MMIC 18 - 40 GHz 90° Hybrid Coupler - MQH-1840CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 18000.00 to 40000.00 MHz
View Details
3 dB 90 Degree Hybrid Couplers 300407125 - 300407125 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Insertion Loss 1.80 dB
View Details
Directional Couplers - WMC-0.5-2-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details