ZTS Technologies Co., Ltd 18-26.5GHz 30dB SMA Directional Coupler ZDC30S-180265

Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
18-26.5GHz 30dB SMA Directional Coupler - ZDC30S-180265 - ZTS Technologies Co., Ltd
Shenzhen, China
18-26.5GHz 30dB SMA Directional Coupler
ZDC30S-180265
18-26.5GHz 30dB SMA Directional Coupler ZDC30S-180265
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30S-180265
Product Name 18-26.5GHz 30dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 18000.00 to 26500.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional Couplers - NDDC-2000-4000-10-10-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 2000.00 to 4000.00 MHz
Power 10.00 watts
View Details
C13-0140, DIRECTIONAL COUPLER - C13-0140 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 40000.00 MHz
View Details
RF Directional Coupler - 1761-FPC09291-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details