ZTS Technologies Co., Ltd 6-26.5GHz 30dB SMA Directional Coupler ZDC30S-060265

Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
6-26.5GHz 30dB SMA Directional Coupler - ZDC30S-060265 - ZTS Technologies Co., Ltd
Shenzhen, China
6-26.5GHz 30dB SMA Directional Coupler
ZDC30S-060265
6-26.5GHz 30dB SMA Directional Coupler ZDC30S-060265
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30S-060265
Product Name 6-26.5GHz 30dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-500-18000-50 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18000.00 MHz
Power 50.00 watts
View Details
C16-1R718, DIRECTIONAL COUPLER - C16-1R718 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1700.00 to 18000.00 MHz
View Details
High Frequency Directional Coupler - FPC06073 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 18GHz to 40GHz Rated at 30 Watts - HRT-HC(18000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details