ZTS Technologies Co., Ltd 0.5-26.5GHz 30dB SMA Directional Coupler ZDC30S-005265

Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
0.5-26.5GHz 30dB SMA Directional Coupler - ZDC30S-005265 - ZTS Technologies Co., Ltd
Shenzhen, China
0.5-26.5GHz 30dB SMA Directional Coupler
ZDC30S-005265
0.5-26.5GHz 30dB SMA Directional Coupler ZDC30S-005265
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30S-005265
Product Name 0.5-26.5GHz 30dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 500.00 to 26500.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

MQH-0920CH, MMIC 9-20GHz Quadrature Hybrid - MQH-0920CH - Marki Microwave LLC
Specs
Frequency Range 9000.00 to 20000.00 MHz
View Details
Directional Couplers 110046010K - 110046010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 46000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-0.3-8-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 300.00 to 8000.00 MHz
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details