ZTS Technologies Co., Ltd 1-18GHz Type N 400 Watts 30dB Directional Coupler ZDC30N-010180-400

Description
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-18GHz Type N 400 Watts 30dB Directional Coupler - ZDC30N-010180-400 - ZTS Technologies Co., Ltd
Shenzhen, China
1-18GHz Type N 400 Watts 30dB Directional Coupler
ZDC30N-010180-400
1-18GHz Type N 400 Watts 30dB Directional Coupler ZDC30N-010180-400
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30N-010180-400
Product Name 1-18GHz Type N 400 Watts 30dB Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 18000.00 MHz
Power 400.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

CA-18, AIR-LINE DIRECTIONAL COUPLER - CA-18 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details
Directional Couplers 1852 - 1852 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18500.00 MHz
Power 20.00 watts
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-6-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details