ZTS Technologies Co., Ltd 1-4GHz Type N 500 Watts 30dB Directional Coupler ZDC30N-010040-500

Description
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-4GHz Type N 500 Watts 30dB Directional Coupler - ZDC30N-010040-500 - ZTS Technologies Co., Ltd
Shenzhen, China
1-4GHz Type N 500 Watts 30dB Directional Coupler
ZDC30N-010040-500
1-4GHz Type N 500 Watts 30dB Directional Coupler ZDC30N-010040-500
ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30N-010040-500
Product Name 1-4GHz Type N 500 Watts 30dB Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 4000.00 MHz
Power 500.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional Couplers - NDDC-20-520-50-50-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 20.00 to 520.00 MHz
Power 50.00 watts
View Details
MQH-0517UB, MMIC 5-17GHz Quadrature Hybrid - MQH-0517UB - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 5000.00 to 17000.00 MHz
View Details
RF Directional Coupler - 1761-FPC06075-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 12000.00 to 18000.00 MHz
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details