ZTS Technologies Co., Ltd 26.5-40GHz 30dB 2.92mm Directional Coupler ZDC30K-265400

Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
26.5-40GHz 30dB 2.92mm Directional Coupler - ZDC30K-265400 - ZTS Technologies Co., Ltd
Shenzhen, China
26.5-40GHz 30dB 2.92mm Directional Coupler
ZDC30K-265400
26.5-40GHz 30dB 2.92mm Directional Coupler ZDC30K-265400
ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 30 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC30K-265400
Product Name 26.5-40GHz 30dB 2.92mm Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 26500.00 to 40000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

C13-0126, DIRECTIONAL COUPLER - C13-0126 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 26500.00 MHz
View Details
3 dB 90 Degree Hybrid Couplers 3017360K - 3017360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 36000.00 MHz
Insertion Loss 4.35 dB
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-6-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
50 ohms 10dB SMA-Female Directional Coupler From 6GHz to 18GHz Rated at 50 Watts - HRT-DQ(6000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
View Details