ZTS Technologies Co., Ltd 1-18GHz 20dB SMA Directional Coupler ZDC20S-010180

Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-18GHz 20dB SMA Directional Coupler - ZDC20S-010180 - ZTS Technologies Co., Ltd
Shenzhen, China
1-18GHz 20dB SMA Directional Coupler
ZDC20S-010180
1-18GHz 20dB SMA Directional Coupler ZDC20S-010180
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC20S-010180
Product Name 1-18GHz 20dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-80-1000-K6-60-NS - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 80.00 to 1000.00 MHz
Power 600.00 watts
View Details
5MHZ 1GHZ Rf Directional Coupler - 850-DBTC-13-4LX+ - ERSAELECTRONICS PTE. LTD.
Specs
RF Coupler Type Uni-Directional
Package Type 5-SMD Module
Frequency Range 5.00 to 1000.00 MHz
View Details
3 suppliers
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(2000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
View Details
Directional Couplers - CTM-10M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details