ZTS Technologies Co., Ltd 0.5-20GHz 20dB SMA Directional Coupler ZDC20S-005200

Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
0.5-20GHz 20dB SMA Directional Coupler - ZDC20S-005200 - ZTS Technologies Co., Ltd
Shenzhen, China
0.5-20GHz 20dB SMA Directional Coupler
ZDC20S-005200
0.5-20GHz 20dB SMA Directional Coupler ZDC20S-005200
ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 20 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC20S-005200
Product Name 0.5-20GHz 20dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 500.00 to 20000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-26000-40000-30-K - kTB Solutions
Specs
Frequency Range 26000.00 to 40000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
MC10-25110M2, MMIC 25-110 GHz Directional Coupler - MC10-25110M2 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 25000.00 to 110000.00 MHz
View Details
RF Directional Coupler - 1761-FPC06630-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 9000.00 to 11000.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 0.5GHz to 18GHz Rated at 50 Watts - HRT-DQ(500/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18000.00 MHz
Power 50.00 watts
View Details