ZTS Technologies Co., Ltd 0.5-26.5GHz 10dB SMA Directional Coupler ZDC10S-005265

Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
0.5-26.5GHz 10dB SMA Directional Coupler - ZDC10S-005265 - ZTS Technologies Co., Ltd
Shenzhen, China
0.5-26.5GHz 10dB SMA Directional Coupler
ZDC10S-005265
0.5-26.5GHz 10dB SMA Directional Coupler ZDC10S-005265
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC10S-005265
Product Name 0.5-26.5GHz 10dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 500.00 to 26500.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details