ZTS Technologies Co., Ltd 26.5-40GHz 10dB 2.92mm Directional Coupler ZDC10K-265400

Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
26.5-40GHz 10dB 2.92mm Directional Coupler - ZDC10K-265400 - ZTS Technologies Co., Ltd
Shenzhen, China
26.5-40GHz 10dB 2.92mm Directional Coupler
ZDC10K-265400
26.5-40GHz 10dB 2.92mm Directional Coupler ZDC10K-265400
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC10K-265400
Product Name 26.5-40GHz 10dB 2.92mm Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 26500.00 to 40000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-3200-4000-30-S - kTB Solutions
Specs
Frequency Range 3200.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
C20-0226, DIRECTIONAL COUPLER - C20-0226 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 26500.00 MHz
View Details
High Frequency Directional Coupler - FPC06076 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
50 ohms 10dB SMA-Female Directional Coupler From 0.5GHz to 18GHz Rated at 50 Watts - HRT-DQ(500/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18000.00 MHz
Power 50.00 watts
View Details