ZTS Technologies Co., Ltd 6-40GHz 10dB 2.92mm Directional Coupler ZDC10K-060400

Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
6-40GHz 10dB 2.92mm Directional Coupler - ZDC10K-060400 - ZTS Technologies Co., Ltd
Shenzhen, China
6-40GHz 10dB 2.92mm Directional Coupler
ZDC10K-060400
6-40GHz 10dB 2.92mm Directional Coupler ZDC10K-060400
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC10K-060400
Product Name 6-40GHz 10dB 2.92mm Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 6000.00 to 40000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 2000.00 to 7000.00 MHz
View Details
Directional Couplers 2620 - 2620 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-2-8-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 8000.00 MHz
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 18GHz to 40GHz Rated at 30 Watts - HRT-HC(18000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details