ZTS Technologies Co., Ltd Band Pass Filter 824-915MHz SMA Female ZBF869-91A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter 824-915MHz SMA Female - ZBF869-91A - ZTS Technologies Co., Ltd
Shenzhen, China
Band Pass Filter 824-915MHz SMA Female
ZBF869-91A
Band Pass Filter 824-915MHz SMA Female ZBF869-91A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF869-91A
Product Name Band Pass Filter 824-915MHz SMA Female
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 824 to 915 MHz
Ripple 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-10200-10600-30 - kTB Solutions
Specs
Fc 10200 to 10600 MHz
Insertion Loss 1.5 dB
VSWR 1.5 :1
View Details
9290-9450MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at +30dBm (CW) - HRT-BF(9370/160)-Q7S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 160000 kHz
Insertion Loss 2 dB
Return Loss 14 dB
View Details
Band Pass Filter - 1064922 - Richardson RFPD
Specs
Fc 782 MHz
Bandwidth 11000 kHz
Ripple 0.3800 dB
View Details