ZTS Technologies Co., Ltd mmWave Band Pass Filter 45-47GHz 2.92mm Female ZBF46000-2000A

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmWave Band Pass Filter 45-47GHz 2.92mm Female - ZBF46000-2000A - ZTS Technologies Co., Ltd
Shenzhen, China
mmWave Band Pass Filter 45-47GHz 2.92mm Female
ZBF46000-2000A
mmWave Band Pass Filter 45-47GHz 2.92mm Female ZBF46000-2000A
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF46000-2000A
Product Name mmWave Band Pass Filter 45-47GHz 2.92mm Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-10425-10575-30 - kTB Solutions
Specs
Fc 10425 to 10575 MHz
Insertion Loss 0.6000 dB
VSWR 1.3 :1
View Details
2495-2690MHz N-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2592.5/195)-1312N - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 195000 kHz
Insertion Loss 0.5000 dB
Return Loss 16 dB
View Details
RF Filters - 2312-QPQ5601TR13TR-ND - DigiKey
Specs
Fc 6535 MHz
Bandwidth 1.18E6 kHz
Package Type Surface Mount; 3-SMD, No Lead
View Details