ZTS Technologies Co., Ltd Band Pass Filter 3725-3875MHz SMA Female ZBF3800-150A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter 3725-3875MHz SMA Female - ZBF3800-150A - ZTS Technologies Co., Ltd
Shenzhen, China
Band Pass Filter 3725-3875MHz SMA Female
ZBF3800-150A
Band Pass Filter 3725-3875MHz SMA Female ZBF3800-150A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF3800-150A
Product Name Band Pass Filter 3725-3875MHz SMA Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 3725 to 3875 MHz
Ripple 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-21000-28000-50 - kTB Solutions
Specs
Fc 21000 to 28000 MHz
Insertion Loss 1 dB
VSWR 1.6 :1
View Details
Passive GaAs MMIC 35.2 - 40.3 GHz Bandpass Filter - MFBP-00159CSP3 - Marki Microwave LLC
Specs
Fc 0.0 to 60000 MHz
Package Type Surface Mount
View Details
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 650000 kHz
Insertion Loss 1 dB
Return Loss 15 dB
View Details
RF Filters - 2312-QPQ3500TR7TR-ND - DigiKey
Specs
Fc 3500 MHz
Bandwidth 200000 kHz
Insertion Loss 3.2 dB
View Details