ZTS Technologies Co., Ltd mmWave Band Pass Filter 27-33GHz 2.92mm Female ZBF30000-6000A

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmWave Band Pass Filter 27-33GHz 2.92mm Female - ZBF30000-6000A - ZTS Technologies Co., Ltd
Shenzhen, China
mmWave Band Pass Filter 27-33GHz 2.92mm Female
ZBF30000-6000A
mmWave Band Pass Filter 27-33GHz 2.92mm Female ZBF30000-6000A
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF30000-6000A
Product Name mmWave Band Pass Filter 27-33GHz 2.92mm Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-2300-2500-45 - kTB Solutions
Specs
Fc 2300 to 2500 MHz
Insertion Loss 3 dB
VSWR 1.5 :1
View Details
4395-4955MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 450 Watts (PEAK) - HRT-BF(4675/560)-055S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 560000 kHz
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
4930-5070 MHz BAW RF Filter - QPQ5000 - Qorvo
Specs
Filter Design BAW
Fc 4930 to 5070 MHz
Bandwidth 140000 kHz
View Details