ZTE Diet Shelter is specially designed to accommodate site equipment and provides suitable working environment.
Nowadays, operators focus on the investment and payback of the network. They are not willing to deploy site infrastructure of future expansion once for all. But most operators feel it difficult to make cost-effective solutions which provide a balance between current requirement and future expansion. For example, how much site space will be planed, how much cooling will be counted.
Based on “dynamic growth” principle, ZTE dedicated to supporting operators with an extensible, integrated, unattended, energy efficient and cost-effective site solution-ZTE Diet Shelter.
|
Specification |
1400 series (mm) |
1800 series (mm) |
2000 series (mm) | |
| System information | Dimension
(external) | 1650(H)*895(W)*895(D | 2050(H)*895(W)*895(D | 2250(H)*895(W)*895(D |
| Dimension
(internal) | 1400(H)*800(W)*800(D | 1800(H)*800(W)*800(D | 2000(H)*800(W)*800(D | |
| Base dimension | 120(200)(H)*895(W)*8 | |||
| Cooling equipment | Fans, air-con, TEC, heat exchanger, Integrated air conditioner | |||
| Environment | Working Temperature | -40℃~+55℃ | ||
| Relative humidity | 5%~100% | |||
| Air pressure | 80kPa~106kPa | |||
| Seismic Fortification Intensity | Up to 9 intensity | |||
| Survive wind speed | 40m/s (60m/s gust wind) | |||
| ZTE Corporation | |
|---|---|
| Product Category | Industrial Shelters |
| Product Name | Network Diet Shelters |
| Type | Telecom Shelter (BTS) |