Zotefoams, Inc. Advanced Insulation System T-TUBES® T-FIT®

Description
The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical. The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world compliant with, and recommended by, the FM 4910 Clean Room Protocol – the standard for cleanroom materials, including process piping insulation and air ducting. T-FIT® Clean system components are produced by adding nitrogen to pure PVDF resin (rated USP Class VI), and has significantly higher chemical resistance than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry standard ASTM G21-96 The T-FIT® Clean insulation system delivers closed-cell clean technology a temperature range of -80° to +160°C (-112° to +320°F) hydrophobic properties, with excellent moisture, chemical and UV resistance ultra-low smoke, flame and toxicity compliance with FM Approvals 4910 standard for cleanroom materials ease and speed of installation thus reducing clean room operating costs T-FIT® Clean insulation systems have a standard wall thickness of just 6.35mm (1/4”). This saves space and allows the effective insulation of areas where coverage was previously problematic. It also allows the reduction of skid size at the design and construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy. T-FIT® Clean insulation system is safe, sanitary, and simple to install. Sales within China is the responsibility of Kunshan ZOTEK KingLai, Co. Ltd Sales within North America is the responsibility of UFP Technologies Inc., www.t-tubes.com Sales outside North America and China is the responsibility of Zotefoams Operations Ltd from Thailand. For further information on T-FIT® please visit the website: www.t-fit.org T-Tubes® is a registered trade-mark of UFP Technologies Inc. Kynar® is a registered trade mark of Arkema
Description
The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical. The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world compliant with, and recommended by, the FM 4910 Clean Room Protocol – the standard for cleanroom materials, including process piping insulation and air ducting. T-FIT® Clean system components are produced by adding nitrogen to pure PVDF resin (rated USP Class VI), and has significantly higher chemical resistance than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry standard ASTM G21-96 The T-FIT® Clean insulation system delivers closed-cell clean technology a temperature range of -80° to +160°C (-112° to +320°F) hydrophobic properties, with excellent moisture, chemical and UV resistance ultra-low smoke, flame and toxicity compliance with FM Approvals 4910 standard for cleanroom materials ease and speed of installation thus reducing clean room operating costs T-FIT® Clean insulation systems have a standard wall thickness of just 6.35mm (1/4”). This saves space and allows the effective insulation of areas where coverage was previously problematic. It also allows the reduction of skid size at the design and construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy. T-FIT® Clean insulation system is safe, sanitary, and simple to install. Sales within China is the responsibility of Kunshan ZOTEK KingLai, Co. Ltd Sales within North America is the responsibility of UFP Technologies Inc., www.t-tubes.com Sales outside North America and China is the responsibility of Zotefoams Operations Ltd from Thailand. For further information on T-FIT® please visit the website: www.t-fit.org T-Tubes® is a registered trade-mark of UFP Technologies Inc. Kynar® is a registered trade mark of Arkema

Suppliers

Company
Product
Description
Supplier Links
Advanced Insulation System T-TUBES® - T-FIT® - Zotefoams, Inc.
Walton, KY, USA
Advanced Insulation System T-TUBES®
T-FIT®
Advanced Insulation System T-TUBES® T-FIT®
The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical. The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world compliant with, and recommended by, the FM 4910 Clean Room Protocol – the standard for cleanroom materials, including process piping insulation and air ducting. T-FIT® Clean system components are produced by adding nitrogen to pure PVDF resin (rated USP Class VI), and has significantly higher chemical resistance than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry standard ASTM G21-96 The T-FIT® Clean insulation system delivers closed-cell clean technology a temperature range of -80° to +160°C (-112° to +320°F) hydrophobic properties, with excellent moisture, chemical and UV resistance ultra-low smoke, flame and toxicity compliance with FM Approvals 4910 standard for cleanroom materials ease and speed of installation thus reducing clean room operating costs T-FIT® Clean insulation systems have a standard wall thickness of just 6.35mm (1/4”). This saves space and allows the effective insulation of areas where coverage was previously problematic. It also allows the reduction of skid size at the design and construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy. T-FIT® Clean insulation system is safe, sanitary, and simple to install. Sales within China is the responsibility of Kunshan ZOTEK KingLai, Co. Ltd Sales within North America is the responsibility of UFP Technologies Inc., www.t-tubes.com Sales outside North America and China is the responsibility of Zotefoams Operations Ltd from Thailand. For further information on T-FIT® please visit the website: www.t-fit.org T-Tubes® is a registered trade-mark of UFP Technologies Inc. Kynar® is a registered trade mark of Arkema

The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk

T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting standards required for clean process manufacture in the biotechnology, pharmaceuticals and semiconductor industries where absolute cleanliness is mission critical.

The T-FIT® Clean insulation system is manufactured exclusively from ZOTEK® F42 HT LS foam, the only foam in the world compliant with, and recommended by, the FM 4910 Clean Room Protocol – the standard for cleanroom materials, including process piping insulation and air ducting.

T-FIT® Clean system components are produced by adding nitrogen to pure PVDF resin (rated USP Class VI), and has significantly higher chemical resistance than PVC and other conventional polymer and elastomeric insulation foam materials.

The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry standard ASTM G21-96

The T-FIT® Clean insulation system delivers

  • closed-cell clean technology
  • a temperature range of -80° to +160°C (-112° to +320°F)
  • hydrophobic properties, with excellent moisture, chemical and UV resistance
  • ultra-low smoke, flame and toxicity
  • compliance with FM Approvals 4910 standard for cleanroom materials
  • ease and speed of installation thus reducing clean room operating costs

T-FIT® Clean insulation systems have a standard wall thickness of just 6.35mm (1/4”). This saves space and allows the effective insulation of areas where coverage was previously problematic. It also allows the reduction of skid size at the design and construction phase. Custom moulded fittings and the specialised overlapping PVDF self-adhering tape make installation fast and easy.

T-FIT® Clean insulation system is safe, sanitary, and simple to install.

Sales within China is the responsibility of Kunshan ZOTEK KingLai, Co. Ltd

Sales within North America is the responsibility of UFP Technologies Inc., www.t-tubes.com

Sales outside North America and China is the responsibility of Zotefoams Operations Ltd from Thailand.

For further information on T-FIT® please visit the website: www.t-fit.org

T-Tubes® is a registered trade-mark of UFP Technologies Inc.

Kynar® is a registered trade mark of Arkema

Supplier's Site

Technical Specifications

  Zotefoams, Inc.
Product Category Foams and Foam Materials
Product Number T-FIT®
Product Name Advanced Insulation System T-TUBES®
Type ClosedCell; Flexible; Foam
Form / Shape Extrusion Grade or Extruded Shape
Material / Composition Polymer / Plastic; Thermoplastic; Fluoropolymer; Kynar® PVDF
Applications CoreMaterial; Sealing / Gasketing; Insulation, Cleanroom
Features & Approvals Flame or Fire Retardant; FM Approvals 4910
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7130 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use - SA700-350 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Thermal Insulation - 1467767 - RS Components, Ltd.
Specs
Type Foam
Form / Shape Sheet
Material / Composition Cement
View Details