ZIRCAR Refractory Composites, Inc. Alumina Felt Type RS-3000 PX59

Description
ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and papers are also used as specialty gaskets in the fuel cell, nuclear, glass and electronic industries, as well as many other applications which require high temperature stability and low thermal conductivity. They also offer excellent corrosion resistance and unique handling strength for easy die-cutting, wrapping and forming. ZRCI Alumina Felt Type RS-3000 is 97% high purity alumina fiber, ceramic felt with less than 1% shot. Type RS-3000 is a strong, flexible material with fibers held together with an organic binder. It is available in roll, sheet or custom die-cut parts. Type RS-3000 is ideal for application temperatures as high as 1650°C (3002°F). Type RS-3000 high alumina content is ideal for high vacuum, reducing atmospheres and other applications where silica cannot be tolerated, such as setters for P/M ,MIM and high temperature fuel cell applications.
Datasheet
Description
ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and papers are also used as specialty gaskets in the fuel cell, nuclear, glass and electronic industries, as well as many other applications which require high temperature stability and low thermal conductivity. They also offer excellent corrosion resistance and unique handling strength for easy die-cutting, wrapping and forming. ZRCI Alumina Felt Type RS-3000 is 97% high purity alumina fiber, ceramic felt with less than 1% shot. Type RS-3000 is a strong, flexible material with fibers held together with an organic binder. It is available in roll, sheet or custom die-cut parts. Type RS-3000 is ideal for application temperatures as high as 1650°C (3002°F). Type RS-3000 high alumina content is ideal for high vacuum, reducing atmospheres and other applications where silica cannot be tolerated, such as setters for P/M ,MIM and high temperature fuel cell applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alumina Felt Type RS-3000 - PX59 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Alumina Felt Type RS-3000
PX59
Alumina Felt Type RS-3000 PX59
ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and papers are also used as specialty gaskets in the fuel cell, nuclear, glass and electronic industries, as well as many other applications which require high temperature stability and low thermal conductivity. They also offer excellent corrosion resistance and unique handling strength for easy die-cutting, wrapping and forming. ZRCI Alumina Felt Type RS-3000 is 97% high purity alumina fiber, ceramic felt with less than 1% shot. Type RS-3000 is a strong, flexible material with fibers held together with an organic binder. It is available in roll, sheet or custom die-cut parts. Type RS-3000 is ideal for application temperatures as high as 1650°C (3002°F). Type RS-3000 high alumina content is ideal for high vacuum, reducing atmospheres and other applications where silica cannot be tolerated, such as setters for P/M ,MIM and high temperature fuel cell applications.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and papers are also used as specialty gaskets in the fuel cell, nuclear, glass and electronic industries, as well as many other applications which require high temperature stability and low thermal conductivity. They also offer excellent corrosion resistance and unique handling strength for easy die-cutting, wrapping and forming. ZRCI Alumina Felt Type RS-3000 is 97% high purity alumina fiber, ceramic felt with less than 1% shot. Type RS-3000 is a strong, flexible material with fibers held together with an organic binder. It is available in roll, sheet or custom die-cut parts. Type RS-3000 is ideal for application temperatures as high as 1650°C (3002°F). Type RS-3000 high alumina content is ideal for high vacuum, reducing atmospheres and other applications where silica cannot be tolerated, such as setters for P/M ,MIM and high temperature fuel cell applications.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number PX59
Product Name Alumina Felt Type RS-3000
Type Industrial Fabric; Nonwoven; Felt
Material Alumina; Ceramic
Applications Filtration; Fire; HVAC; Thermal Insulation
Use Temperature 3002 F (1650 C)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 4915041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details