ZIRCAR Refractory Composites, Inc. Alumina-Silica Moldable Type RS-C KS52

Description
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong, rigid, low density insulation for applications to 1260°C (2300°F). It is 100% inorganic, non-combustible and contains no toxic or hazardous materials. Type RS-C Moldable is ideal for insulation of complex shapes and exhibits excellent erosion resistance under conditions of high, hot gas velocity. It can be cut to any size with a knife, scissors, or steel rule die. It can be formed to virtually any shape desired. Type RS-C Moldable possesses excellent strength for ease of installation. An unique process of locking in the binder ensures that it will not migrate. The result is a uniform homogeneous structure throughout the entire material. Type RS-C Moldable does not adhere to itself, yet it can be cemented using air-set mortar. Type RS-C Moldable will normally air dry in 24 to 48 hours, with all the properties of a pre-fired insulation. Curing can be accomplished with a hot air gun or torch, or by immediate temperature exposure in the application. Type RS-C Moldable can be put directly into high temperature ovens or furnaces. Type RS-CH Moldable has all of the same properties as RS-C but is rated for 1450°C (2642°F).
Datasheet
Description
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong, rigid, low density insulation for applications to 1260°C (2300°F). It is 100% inorganic, non-combustible and contains no toxic or hazardous materials. Type RS-C Moldable is ideal for insulation of complex shapes and exhibits excellent erosion resistance under conditions of high, hot gas velocity. It can be cut to any size with a knife, scissors, or steel rule die. It can be formed to virtually any shape desired. Type RS-C Moldable possesses excellent strength for ease of installation. An unique process of locking in the binder ensures that it will not migrate. The result is a uniform homogeneous structure throughout the entire material. Type RS-C Moldable does not adhere to itself, yet it can be cemented using air-set mortar. Type RS-C Moldable will normally air dry in 24 to 48 hours, with all the properties of a pre-fired insulation. Curing can be accomplished with a hot air gun or torch, or by immediate temperature exposure in the application. Type RS-C Moldable can be put directly into high temperature ovens or furnaces. Type RS-CH Moldable has all of the same properties as RS-C but is rated for 1450°C (2642°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alumina-Silica Moldable Type RS-C - KS52 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Alumina-Silica Moldable Type RS-C
KS52
Alumina-Silica Moldable Type RS-C KS52
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong, rigid, low density insulation for applications to 1260°C (2300°F). It is 100% inorganic, non-combustible and contains no toxic or hazardous materials. Type RS-C Moldable is ideal for insulation of complex shapes and exhibits excellent erosion resistance under conditions of high, hot gas velocity. It can be cut to any size with a knife, scissors, or steel rule die. It can be formed to virtually any shape desired. Type RS-C Moldable possesses excellent strength for ease of installation. An unique process of locking in the binder ensures that it will not migrate. The result is a uniform homogeneous structure throughout the entire material. Type RS-C Moldable does not adhere to itself, yet it can be cemented using air-set mortar. Type RS-C Moldable will normally air dry in 24 to 48 hours, with all the properties of a pre-fired insulation. Curing can be accomplished with a hot air gun or torch, or by immediate temperature exposure in the application. Type RS-C Moldable can be put directly into high temperature ovens or furnaces. Type RS-CH Moldable has all of the same properties as RS-C but is rated for 1450°C (2642°F).

ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong, rigid, low density insulation for applications to 1260°C (2300°F). It is 100% inorganic, non-combustible and contains no toxic or hazardous materials. Type RS-C Moldable is ideal for insulation of complex shapes and exhibits excellent erosion resistance under conditions of high, hot gas velocity. It can be cut to any size with a knife, scissors, or steel rule die. It can be formed to virtually any shape desired. Type RS-C Moldable possesses excellent strength for ease of installation. An unique process of locking in the binder ensures that it will not migrate. The result is a uniform homogeneous structure throughout the entire material. Type RS-C Moldable does not adhere to itself, yet it can be cemented using air-set mortar. Type RS-C Moldable will normally air dry in 24 to 48 hours, with all the properties of a pre-fired insulation. Curing can be accomplished with a hot air gun or torch, or by immediate temperature exposure in the application. Type RS-C Moldable can be put directly into high temperature ovens or furnaces. Type RS-CH Moldable has all of the same properties as RS-C but is rated for 1450°C (2642°F).

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number KS52
Product Name Alumina-Silica Moldable Type RS-C
Type Blanket or Batt; Structural Insulation
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Dielectric Insulation; Fire; HVAC; Thermal Insulation
Structural Features Chemical Bond/Binder Addition
Use Temperature ? to 2300 F (? to 1260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 4915029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details