ZIRCAR Refractory Composites, Inc. Type RS-C Alumina Silica Moldable Blanket KS50

Description
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong, rigid, low density insulation for applications to 1260°C (2300°F). It is 100% inorganic, non-combustible and contains no toxic or hazardous materials. Type RS-C Moldable is ideal for insulation of complex shapes and exhibits excellent erosion resistance under conditions of high, hot gas velocity. It can be cut to any size with a knife, scissors, or steel rule die. It can be formed to virtually any shape desired. Type RS-C Moldable possesses excellent strength for ease of installation. An unique process of locking in the binder ensures that it will not migrate. The result is a uniform homogeneous structure throughout the entire material. Type RS-C Moldable does not adhere to itself, yet it can be cemented using air-set mortar. Type RS-C Moldable will normally air dry in 24 to 48 hours, with all the properties of a pre-fired insulation. Curing can be accomplished with a hot air gun or torch, or by immediate temperature exposure in the application. Type RS-C Moldable can be put directly into high temperature ovens or furnaces. Type RS-CH Moldable has all of the same properties as RS-C but is rated for 1450°C (2642°F).
Datasheet
Description
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong, rigid, low density insulation for applications to 1260°C (2300°F). It is 100% inorganic, non-combustible and contains no toxic or hazardous materials. Type RS-C Moldable is ideal for insulation of complex shapes and exhibits excellent erosion resistance under conditions of high, hot gas velocity. It can be cut to any size with a knife, scissors, or steel rule die. It can be formed to virtually any shape desired. Type RS-C Moldable possesses excellent strength for ease of installation. An unique process of locking in the binder ensures that it will not migrate. The result is a uniform homogeneous structure throughout the entire material. Type RS-C Moldable does not adhere to itself, yet it can be cemented using air-set mortar. Type RS-C Moldable will normally air dry in 24 to 48 hours, with all the properties of a pre-fired insulation. Curing can be accomplished with a hot air gun or torch, or by immediate temperature exposure in the application. Type RS-C Moldable can be put directly into high temperature ovens or furnaces. Type RS-CH Moldable has all of the same properties as RS-C but is rated for 1450°C (2642°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type RS-C Alumina Silica Moldable Blanket - KS50 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Type RS-C Alumina Silica Moldable Blanket
KS50
Type RS-C Alumina Silica Moldable Blanket KS50
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong, rigid, low density insulation for applications to 1260°C (2300°F). It is 100% inorganic, non-combustible and contains no toxic or hazardous materials. Type RS-C Moldable is ideal for insulation of complex shapes and exhibits excellent erosion resistance under conditions of high, hot gas velocity. It can be cut to any size with a knife, scissors, or steel rule die. It can be formed to virtually any shape desired. Type RS-C Moldable possesses excellent strength for ease of installation. An unique process of locking in the binder ensures that it will not migrate. The result is a uniform homogeneous structure throughout the entire material. Type RS-C Moldable does not adhere to itself, yet it can be cemented using air-set mortar. Type RS-C Moldable will normally air dry in 24 to 48 hours, with all the properties of a pre-fired insulation. Curing can be accomplished with a hot air gun or torch, or by immediate temperature exposure in the application. Type RS-C Moldable can be put directly into high temperature ovens or furnaces. Type RS-CH Moldable has all of the same properties as RS-C but is rated for 1450°C (2642°F).

ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong, rigid, low density insulation for applications to 1260°C (2300°F). It is 100% inorganic, non-combustible and contains no toxic or hazardous materials. Type RS-C Moldable is ideal for insulation of complex shapes and exhibits excellent erosion resistance under conditions of high, hot gas velocity. It can be cut to any size with a knife, scissors, or steel rule die. It can be formed to virtually any shape desired. Type RS-C Moldable possesses excellent strength for ease of installation. An unique process of locking in the binder ensures that it will not migrate. The result is a uniform homogeneous structure throughout the entire material. Type RS-C Moldable does not adhere to itself, yet it can be cemented using air-set mortar. Type RS-C Moldable will normally air dry in 24 to 48 hours, with all the properties of a pre-fired insulation. Curing can be accomplished with a hot air gun or torch, or by immediate temperature exposure in the application. Type RS-C Moldable can be put directly into high temperature ovens or furnaces. Type RS-CH Moldable has all of the same properties as RS-C but is rated for 1450°C (2642°F).

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Gaskets and Gasketing
Product Number KS50
Product Name Type RS-C Alumina Silica Moldable Blanket
Gasket Type Sheet / Die-cut; Custom Shape / Application
Gasket Description Moldable Blanket
Material Alumina-Silica (Ceramic Fiber)
Gasket Dimensions 24" X 60" X 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Custom Gaskets -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Gasket Type Sheet / Die-cut
Material Elastomers, Plastics, Vegetable Fiber, Urethane, Non-asbestos Foams and Sponges
View Details
Ropes and Tapes - HYTEX® 1000 Ropes and Tapes - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details