ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to give it thermal shock resistance not found in other structural ceramic matrix composite materials. RSLE-57's exhibits a very low coefficient of expansion 0.3 x 10-6 °C which provides remarkable resistance to the thermal shock up to 1200°C (2192°F) in an oxidizing atmosphere and permits its use with rapid variation in temperature in that zone. Beyond 1200°C (2192°F) it transforms into a crystalline structure and becomes brittle. If the exceeded temperature is only localized, the material still retains its original high strength properties. RSLE-57 also exhibits exceptional non-wetting properties when used in contact with molten aluminum making it useful in numerous molten aluminum contact applications. RSLE-57 is 100% organic free and contains no refractory ceramic fiber. It is readily machined to precision tolerances with conventional tooling.
| ZIRCAR Refractory Composites, Inc. | |
|---|---|
| Product Category | Ceramic Matrix Composites |
| Product Number | HS21 |
| Product Name | Refractory Sheet Type RSLE-57 |
| Material Type | Silicate / Clay; Silica or fused silica |
| Composition | SiO_2 , Other Oxides |
| Shape / Form | Plate / Board; Custom Shape (optional feature) |
| Applications | HV / Electrical; Structural; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications |
| Performance Features | Composite |