ZIRCAR Refractory Composites, Inc. Refractory Sheet Type RSLE-57 HS08

Description
ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to give it thermal shock resistance not found in other structural ceramic matrix composite materials. RSLE-57's exhibits a very low coefficient of expansion 0.3 x 10-6 °C  which provides remarkable resistance to the thermal shock up to 1200°C (2192°F) in an oxidizing atmosphere and permits its use with rapid variation in temperature in that zone. Beyond 1200°C (2192°F) it transforms into a crystalline structure and becomes brittle. If the exceeded temperature is only localized, the material still  retains its original high strength properties. RSLE-57 also exhibits exceptional non-wetting properties when used in contact with molten aluminum making it useful in numerous molten aluminum contact applications. RSLE-57 is 100% organic free and contains no refractory ceramic fiber. It is readily machined to precision tolerances with conventional tooling.
Datasheet
Description
ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to give it thermal shock resistance not found in other structural ceramic matrix composite materials. RSLE-57's exhibits a very low coefficient of expansion 0.3 x 10-6 °C  which provides remarkable resistance to the thermal shock up to 1200°C (2192°F) in an oxidizing atmosphere and permits its use with rapid variation in temperature in that zone. Beyond 1200°C (2192°F) it transforms into a crystalline structure and becomes brittle. If the exceeded temperature is only localized, the material still  retains its original high strength properties. RSLE-57 also exhibits exceptional non-wetting properties when used in contact with molten aluminum making it useful in numerous molten aluminum contact applications. RSLE-57 is 100% organic free and contains no refractory ceramic fiber. It is readily machined to precision tolerances with conventional tooling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Sheet Type RSLE-57 - HS08 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Sheet Type RSLE-57
HS08
Refractory Sheet Type RSLE-57 HS08
ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to give it thermal shock resistance not found in other structural ceramic matrix composite materials. RSLE-57's exhibits a very low coefficient of expansion 0.3 x 10-6 °C  which provides remarkable resistance to the thermal shock up to 1200°C (2192°F) in an oxidizing atmosphere and permits its use with rapid variation in temperature in that zone. Beyond 1200°C (2192°F) it transforms into a crystalline structure and becomes brittle. If the exceeded temperature is only localized, the material still  retains its original high strength properties. RSLE-57 also exhibits exceptional non-wetting properties when used in contact with molten aluminum making it useful in numerous molten aluminum contact applications. RSLE-57 is 100% organic free and contains no refractory ceramic fiber. It is readily machined to precision tolerances with conventional tooling.

ZIRCAR Refractory Sheet Type RSLE-57 is a low expansion high strength reinforced silica matrix composite . This remarkable material was designed for use as a high strength insulator in induction hot press applications. RSLE-57's very low thermal expansion coefficient and high hot strength combine to give it thermal shock resistance not found in other structural ceramic matrix composite materials. RSLE-57's exhibits a very low coefficient of expansion 0.3 x 10-6 °C  which provides remarkable resistance to the thermal shock up to 1200°C (2192°F) in an oxidizing atmosphere and permits its use with rapid variation in temperature in that zone. Beyond 1200°C (2192°F) it transforms into a crystalline structure and becomes brittle. If the exceeded temperature is only localized, the material still  retains its original high strength properties. RSLE-57 also exhibits exceptional non-wetting properties when used in contact with molten aluminum making it useful in numerous molten aluminum contact applications. RSLE-57 is 100% organic free and contains no refractory ceramic fiber. It is readily machined to precision tolerances with conventional tooling.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Ceramic Matrix Composites
Product Number HS08
Product Name Refractory Sheet Type RSLE-57
Material Type Silicate / Clay; Silica or fused silica
Composition SiO_2 , Other Oxides
Shape / Form Plate / Board; Custom Shape (optional feature)
Applications HV / Electrical; Structural; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
Performance Features Composite
Unlock Full Specs
to access all available technical data

Similar Products

Refractory Sheet Type RS-1200 - AS64 - ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc.
Specs
Material Type Alumina
Composition Al_2O_3 , SiO_2 , Other Metal Oxides
Shape / Form Plate / Board; Custom Shape (optional feature)
View Details
MACOR® Glass-Ceramic Sheets - 6
Specs
Material Type Glass Ceramics; Silicate / Clay; SpecialtyMaterial
Shape / Form Plate / Board
Applications Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Optical Grade; Structural; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
View Details
Ceramics for High-Performance Electrosurgical Devices - CeraPure™ - CoorsTek
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
Composition Alumina, Zirconia Toughened Alumina, Y2O3 Partially Stabilized Zr
Applications Medical
View Details
Barium and Strontium Titanate Ceramic Powders -  - TPL, Inc.
Specs
Material Type Piezoelectric; Barium titanate
Shape / Form Powder, Grain or Grog
Applications Ceramics Capacitor Layers
View Details