ZIRCAR Refractory Sheet Type RS-1200 is a high strength composite designed for use as thermo-mechanical and electrical insulation in applications with temperatures as high as 1300°C(2372°F). RS-1200 is a combination of strong reinforcing fibers tightly bound in an alumina ceramic matrix. RS-1200 is completely inorganic and contains no asbestos or RCF fibers. RS-1200 exhibits greater refractoriness and homogeneity than other reinforced alumina matrix composite products and can be readily machined to tight tolerances with conventional carbide tooling.
| ZIRCAR Refractory Composites, Inc. | |
|---|---|
| Product Category | Ceramic Matrix Composites |
| Product Number | AS25 |
| Product Name | Refractory Sheet Type RS-1200 |
| Material Type | Alumina |
| Composition | Al_2O_3 , SiO_2 , Other Metal Oxides |
| Shape / Form | Plate / Board; Custom Shape (optional feature) |
| Applications | HV / Electrical; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications |
| Performance Features | Composite |