Zippertubing Co. (The) F.R. Polyurethane Electrical Tape with Acrylic Adhesive ZT-Tape

Description
ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is weather resistant. Use this tape for bundling and securing of wires and cables or any application requiring a flame retardant material with good dielectric strength, high and low temperature flexibility and resistance to moisture and outdoor conditions. ZT-TAPE® is the perfect mate to Zippertubing’s Z-Shield® family and PFR-18 Polyurethane jacketed materials. It also works well on all PVC based materials. It can be used as a secondary sealing material for all PVC and Polyurethane extruded interlocking closure tracks (refer to ZT93-98-003). The material has an operating temperature range of -55 to 107ºC
Description
ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is weather resistant. Use this tape for bundling and securing of wires and cables or any application requiring a flame retardant material with good dielectric strength, high and low temperature flexibility and resistance to moisture and outdoor conditions. ZT-TAPE® is the perfect mate to Zippertubing’s Z-Shield® family and PFR-18 Polyurethane jacketed materials. It also works well on all PVC based materials. It can be used as a secondary sealing material for all PVC and Polyurethane extruded interlocking closure tracks (refer to ZT93-98-003). The material has an operating temperature range of -55 to 107ºC

Suppliers

Company
Product
Description
Supplier Links
F.R. Polyurethane Electrical Tape with Acrylic Adhesive - ZT-Tape - Zippertubing Co. (The)
Los Angeles, CA, USA
F.R. Polyurethane Electrical Tape with Acrylic Adhesive
ZT-Tape
F.R. Polyurethane Electrical Tape with Acrylic Adhesive ZT-Tape
ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is weather resistant. Use this tape for bundling and securing of wires and cables or any application requiring a flame retardant material with good dielectric strength, high and low temperature flexibility and resistance to moisture and outdoor conditions. ZT-TAPE® is the perfect mate to Zippertubing’s Z-Shield® family and PFR-18 Polyurethane jacketed materials. It also works well on all PVC based materials. It can be used as a secondary sealing material for all PVC and Polyurethane extruded interlocking closure tracks (refer to ZT93-98-003). The material has an operating temperature range of -55 to 107ºC

ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is weather resistant. Use this tape for bundling and securing of wires and cables or any application requiring a flame retardant material with good dielectric strength, high and low temperature flexibility and resistance to moisture and outdoor conditions. ZT-TAPE® is the perfect mate to Zippertubing’s Z-Shield® family and PFR-18 Polyurethane jacketed materials. It also works well on all PVC based materials. It can be used as a secondary sealing material for all PVC and Polyurethane extruded interlocking closure tracks (refer to ZT93-98-003). The material has an operating temperature range of -55 to 107ºC

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Cable and Electrical Tapes
Product Number ZT-Tape
Product Name F.R. Polyurethane Electrical Tape with Acrylic Adhesive
Type Electrical
Features Dielectric / Insulating
Backing Material Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Scotch Glass Cloth Electrical Tape - 27 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0070 inches (0.1778 mm)
View Details
Electrical Tapes - 603197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyethylene Terephthalate
Width 1.18 inches (30 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details