Zippertubing Co. (The) EMI Shielding Tape, SnCu Mesh/Copper Foil, Adhesive Backed Zip-Mesh®-Cu

Description
Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX" Series of knitted wire mesh EMI Shields. The tape allows joining of EMI Shielded jacket sections at cable splices, branch-outs and the transition to connector hardware. The standard tape width is 1.0 inch with other sizes available on a custom basis. This product has an operational temperature range of -40 to 175ºC.
Description
Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX" Series of knitted wire mesh EMI Shields. The tape allows joining of EMI Shielded jacket sections at cable splices, branch-outs and the transition to connector hardware. The standard tape width is 1.0 inch with other sizes available on a custom basis. This product has an operational temperature range of -40 to 175ºC.

Suppliers

Company
Product
Description
Supplier Links
EMI Shielding Tape, SnCu Mesh/Copper Foil, Adhesive Backed - Zip-Mesh®-Cu - Zippertubing Co. (The)
Los Angeles, CA, USA
EMI Shielding Tape, SnCu Mesh/Copper Foil, Adhesive Backed
Zip-Mesh®-Cu
EMI Shielding Tape, SnCu Mesh/Copper Foil, Adhesive Backed Zip-Mesh®-Cu
Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX" Series of knitted wire mesh EMI Shields. The tape allows joining of EMI Shielded jacket sections at cable splices, branch-outs and the transition to connector hardware. The standard tape width is 1.0 inch with other sizes available on a custom basis. This product has an operational temperature range of -40 to 175ºC.

Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX" Series of knitted wire mesh EMI Shields. The tape allows joining of EMI Shielded jacket sections at cable splices, branch-outs and the transition to connector hardware. The standard tape width is 1.0 inch with other sizes available on a custom basis. This product has an operational temperature range of -40 to 175ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Cable and Electrical Tapes
Product Number Zip-Mesh®-Cu
Product Name EMI Shielding Tape, SnCu Mesh/Copper Foil, Adhesive Backed
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

8 Mil Double Sided Electrically Conductive Tape - 60256 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Double- Sided
Adhesive Proprietary
Thickness 0.0079 inches (0.1999 mm)
View Details
ESD Tapes - 1711612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details