Zippertubing Co. (The) EMI Shielding Tape, SnCu Mesh/Aluminum Foil, Adhesive Backed Zip-Mesh®-Al

Description
Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX" Series of knitted wire mesh EMI Shields. The tape allows joining of EMI Shielded jacket sections at cable splices, branch-outs and the transition to connector hardware. The standard tape width is 1.0 inch with other sizes available on a custom basis. This product has an operational temperature range of -40 to 175ºC.
Description
Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX" Series of knitted wire mesh EMI Shields. The tape allows joining of EMI Shielded jacket sections at cable splices, branch-outs and the transition to connector hardware. The standard tape width is 1.0 inch with other sizes available on a custom basis. This product has an operational temperature range of -40 to 175ºC.

Suppliers

Company
Product
Description
Supplier Links
EMI Shielding Tape, SnCu Mesh/Aluminum Foil, Adhesive Backed - Zip-Mesh®-Al - Zippertubing Co. (The)
Los Angeles, CA, USA
EMI Shielding Tape, SnCu Mesh/Aluminum Foil, Adhesive Backed
Zip-Mesh®-Al
EMI Shielding Tape, SnCu Mesh/Aluminum Foil, Adhesive Backed Zip-Mesh®-Al
Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX" Series of knitted wire mesh EMI Shields. The tape allows joining of EMI Shielded jacket sections at cable splices, branch-outs and the transition to connector hardware. The standard tape width is 1.0 inch with other sizes available on a custom basis. This product has an operational temperature range of -40 to 175ºC.

Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil and "SHX" Series of knitted wire mesh EMI Shields. The tape allows joining of EMI Shielded jacket sections at cable splices, branch-outs and the transition to connector hardware. The standard tape width is 1.0 inch with other sizes available on a custom basis. This product has an operational temperature range of -40 to 175ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Cable and Electrical Tapes
Product Number Zip-Mesh®-Al
Product Name EMI Shielding Tape, SnCu Mesh/Aluminum Foil, Adhesive Backed
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Conductive Adhesive Transfer Tape - 9703 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 4.06 lbs/in (7.11 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrical Tapes - 603197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyethylene Terephthalate
Width 1.18 inches (30 mm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details