Zippertubing Co. (The) Lightweight, Low Cost Aluminum Foil/Polyester Shield Z-Foil

Description
Z-Foil is a combination of a .0011" Polyester film backing bonded to our SH1 lightweight Aluminum foil shield with a pressure sensitive adhesive closure. Extremely useful in high frequency EMI shielding applications where an economical, lightweight, low profile shielding is needed and re-entry is not required. Z-Foil is ideal for flat cable shielding requirements and is available with or without a Tin/Copper drain wire. Operating temperature range is from -40 to 150°C.
Description
Z-Foil is a combination of a .0011" Polyester film backing bonded to our SH1 lightweight Aluminum foil shield with a pressure sensitive adhesive closure. Extremely useful in high frequency EMI shielding applications where an economical, lightweight, low profile shielding is needed and re-entry is not required. Z-Foil is ideal for flat cable shielding requirements and is available with or without a Tin/Copper drain wire. Operating temperature range is from -40 to 150°C.

Suppliers

Company
Product
Description
Supplier Links
Lightweight, Low Cost Aluminum Foil/Polyester Shield - Z-Foil - Zippertubing Co. (The)
Los Angeles, CA, USA
Lightweight, Low Cost Aluminum Foil/Polyester Shield
Z-Foil
Lightweight, Low Cost Aluminum Foil/Polyester Shield Z-Foil
Z-Foil is a combination of a .0011" Polyester film backing bonded to our SH1 lightweight Aluminum foil shield with a pressure sensitive adhesive closure. Extremely useful in high frequency EMI shielding applications where an economical, lightweight, low profile shielding is needed and re-entry is not required. Z-Foil is ideal for flat cable shielding requirements and is available with or without a Tin/Copper drain wire. Operating temperature range is from -40 to 150°C.

Z-Foil is a combination of a .0011" Polyester film backing bonded to our SH1 lightweight Aluminum foil shield with a pressure sensitive adhesive closure. Extremely useful in high frequency EMI shielding applications where an economical, lightweight, low profile shielding is needed and re-entry is not required. Z-Foil is ideal for flat cable shielding requirements and is available with or without a Tin/Copper drain wire. Operating temperature range is from -40 to 150°C.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Metal Shapes and Stock
Product Number Z-Foil
Product Name Lightweight, Low Cost Aluminum Foil/Polyester Shield
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Resistance Alloy - ISAOHM® - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Extruded Lead/Pipe/Bar -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature)
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details