Zippertubing Co. (The) EMI Shielding Tape, Ni/Cu/Polyester Fabric, Adhesive Backed Z-3250-Tape

Description
Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing’s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material was originally intended to compliment the Z-Shield family of fabric shielding products but can be used as a stand alone shield in applications requiring a soft, thin, flexible and non-abrasive shield. The tape allows joining of Z-Shield, Shrink-N-Shield and PRT-S EMI Shielded jacket sections at cable splices, branch-outs and transitions to connector hardware. Z-3250 Tape provides excellent electromagnetic shielding and shield coverage will exceed 98 percent when the tape is spirally wound with a 50% overlap (minimum). Standard tape width is 1.0 inches, however it can be custom ordered in widths of 1/2 inch and up. This product has an operational temperature range of -45 to 150ºC.
Description
Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing’s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material was originally intended to compliment the Z-Shield family of fabric shielding products but can be used as a stand alone shield in applications requiring a soft, thin, flexible and non-abrasive shield. The tape allows joining of Z-Shield, Shrink-N-Shield and PRT-S EMI Shielded jacket sections at cable splices, branch-outs and transitions to connector hardware. Z-3250 Tape provides excellent electromagnetic shielding and shield coverage will exceed 98 percent when the tape is spirally wound with a 50% overlap (minimum). Standard tape width is 1.0 inches, however it can be custom ordered in widths of 1/2 inch and up. This product has an operational temperature range of -45 to 150ºC.

Suppliers

Company
Product
Description
Supplier Links
EMI Shielding Tape, Ni/Cu/Polyester Fabric, Adhesive Backed - Z-3250-Tape - Zippertubing Co. (The)
Los Angeles, CA, USA
EMI Shielding Tape, Ni/Cu/Polyester Fabric, Adhesive Backed
Z-3250-Tape
EMI Shielding Tape, Ni/Cu/Polyester Fabric, Adhesive Backed Z-3250-Tape
Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing’s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material was originally intended to compliment the Z-Shield family of fabric shielding products but can be used as a stand alone shield in applications requiring a soft, thin, flexible and non-abrasive shield. The tape allows joining of Z-Shield, Shrink-N-Shield and PRT-S EMI Shielded jacket sections at cable splices, branch-outs and transitions to connector hardware. Z-3250 Tape provides excellent electromagnetic shielding and shield coverage will exceed 98 percent when the tape is spirally wound with a 50% overlap (minimum). Standard tape width is 1.0 inches, however it can be custom ordered in widths of 1/2 inch and up. This product has an operational temperature range of -45 to 150ºC.

Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing’s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material was originally intended to compliment the Z-Shield family of fabric shielding products but can be used as a stand alone shield in applications requiring a soft, thin, flexible and non-abrasive shield. The tape allows joining of Z-Shield, Shrink-N-Shield and PRT-S EMI Shielded jacket sections at cable splices, branch-outs and transitions to connector hardware. Z-3250 Tape provides excellent electromagnetic shielding and shield coverage will exceed 98 percent when the tape is spirally wound with a 50% overlap (minimum). Standard tape width is 1.0 inches, however it can be custom ordered in widths of 1/2 inch and up. This product has an operational temperature range of -45 to 150ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Cable and Electrical Tapes
Product Number Z-3250-Tape
Product Name EMI Shielding Tape, Ni/Cu/Polyester Fabric, Adhesive Backed
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Conductive Double-Sided Tape - 5113DFT - Budnick Converting, Inc.
Specs
Type Electrical
Thickness 0.0020 inches (0.0508 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
ESD Tapes - 1711614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Brown
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Adhesive Black
View Details