Zippertubing Co. (The) EMI Shielding Tape, Polyurethane and Ni/Cu/Polyester Shield Shielded ZT-Tape®

Description
Shielded ZT-Tape® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap technique, this product provides a finished installation with excellent electromagnetic shielding characteristics, shield coverage of 98 percent and a flame retardant insulation jacket with good dielectric strength. This tape eliminates the need to go back over a shielded assembly a second time to apply a protective dielectric insulator. Shielded ZT-Tape® is available in 3/4, 1-1/8, 1-1/2 and 2.0 inch widths to accommodate most wire harness diameters. This product has an operational temperature range of -45 to 107ºC.
Description
Shielded ZT-Tape® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap technique, this product provides a finished installation with excellent electromagnetic shielding characteristics, shield coverage of 98 percent and a flame retardant insulation jacket with good dielectric strength. This tape eliminates the need to go back over a shielded assembly a second time to apply a protective dielectric insulator. Shielded ZT-Tape® is available in 3/4, 1-1/8, 1-1/2 and 2.0 inch widths to accommodate most wire harness diameters. This product has an operational temperature range of -45 to 107ºC.

Suppliers

Company
Product
Description
Supplier Links
EMI Shielding Tape, Polyurethane and Ni/Cu/Polyester Shield - Shielded ZT-Tape® - Zippertubing Co. (The)
Los Angeles, CA, USA
EMI Shielding Tape, Polyurethane and Ni/Cu/Polyester Shield
Shielded ZT-Tape®
EMI Shielding Tape, Polyurethane and Ni/Cu/Polyester Shield Shielded ZT-Tape®
Shielded ZT-Tape® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap technique, this product provides a finished installation with excellent electromagnetic shielding characteristics, shield coverage of 98 percent and a flame retardant insulation jacket with good dielectric strength. This tape eliminates the need to go back over a shielded assembly a second time to apply a protective dielectric insulator. Shielded ZT-Tape® is available in 3/4, 1-1/8, 1-1/2 and 2.0 inch widths to accommodate most wire harness diameters. This product has an operational temperature range of -45 to 107ºC.

Shielded ZT-Tape® is a combination of Zippertubing's fire retardant Polyurethane ZT-Tape® stagger bonded to a layer of Z-3250-CN shielding fabric with an electrically conductive adhesive backing. When spirally wrapped around electrical wires or other items using a 50% overlap technique, this product provides a finished installation with excellent electromagnetic shielding characteristics, shield coverage of 98 percent and a flame retardant insulation jacket with good dielectric strength. This tape eliminates the need to go back over a shielded assembly a second time to apply a protective dielectric insulator. Shielded ZT-Tape® is available in 3/4, 1-1/8, 1-1/2 and 2.0 inch widths to accommodate most wire harness diameters. This product has an operational temperature range of -45 to 107ºC.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Cable and Electrical Tapes
Product Number Shielded ZT-Tape®
Product Name EMI Shielding Tape, Polyurethane and Ni/Cu/Polyester Shield
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 4089489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Yellow
Backing Material Polyester; Polyester
View Details
XYZ-Axis Electrically Conductive Tape - 9713 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details