Zippertubing Co. (The) 2-mil Aluminum/Polyester EMI Shielding Foil SH1

Description
SH1 is a lightweight Mylar backed Aluminum foil shielding product that can be combined with most of Zippertubing's jacket products and closures to create an EMI Shielding jacket that provides outstanding EMI shield performance. Depending on the jacket material selected, SHI can meet general purpose shielding requirements or high performance Military requirements. It can withstand a minimum of environmental abuse and should not be used in applications requiring a great deal of flexing. It can be configured for Round, Flat and Rectangular cable shapes and is supplied with a 15 AWG Tin/Copper braid wire for grounding purposes.
Description
SH1 is a lightweight Mylar backed Aluminum foil shielding product that can be combined with most of Zippertubing's jacket products and closures to create an EMI Shielding jacket that provides outstanding EMI shield performance. Depending on the jacket material selected, SHI can meet general purpose shielding requirements or high performance Military requirements. It can withstand a minimum of environmental abuse and should not be used in applications requiring a great deal of flexing. It can be configured for Round, Flat and Rectangular cable shapes and is supplied with a 15 AWG Tin/Copper braid wire for grounding purposes.

Suppliers

Company
Product
Description
Supplier Links
2-mil Aluminum/Polyester EMI Shielding Foil - SH1 - Zippertubing Co. (The)
Los Angeles, CA, USA
2-mil Aluminum/Polyester EMI Shielding Foil
SH1
2-mil Aluminum/Polyester EMI Shielding Foil SH1
SH1 is a lightweight Mylar backed Aluminum foil shielding product that can be combined with most of Zippertubing's jacket products and closures to create an EMI Shielding jacket that provides outstanding EMI shield performance. Depending on the jacket material selected, SHI can meet general purpose shielding requirements or high performance Military requirements. It can withstand a minimum of environmental abuse and should not be used in applications requiring a great deal of flexing. It can be configured for Round, Flat and Rectangular cable shapes and is supplied with a 15 AWG Tin/Copper braid wire for grounding purposes.

SH1 is a lightweight Mylar backed Aluminum foil shielding product that can be combined with most of Zippertubing's jacket products and closures to create an EMI Shielding jacket that provides outstanding EMI shield performance. Depending on the jacket material selected, SHI can meet general purpose shielding requirements or high performance Military requirements. It can withstand a minimum of environmental abuse and should not be used in applications requiring a great deal of flexing. It can be configured for Round, Flat and Rectangular cable shapes and is supplied with a 15 AWG Tin/Copper braid wire for grounding purposes.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Metal Shapes and Stock
Product Number SH1
Product Name 2-mil Aluminum/Polyester EMI Shielding Foil
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Construction Parts -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
High Strength Alloy - ISACON 450 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
 - Hastelloy® X (HX) / Hast X - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant; Heat Resistant; Superalloy
View Details