Zhejiang Lanjing Core Microelectronics Co., LTD Oscillators, Resonators, and Crystals L327S250L11L

Description
25MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS
Description
25MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - L327S250L11L - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
L327S250L11L
Oscillators, Resonators, and Crystals L327S250L11L
25MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS

25MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number L327S250L11L
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675263 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - CDX-2374 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details