Zhejiang Lanjing Core Microelectronics Co., LTD Oscillators, Resonators, and Crystals L327S147U11L

Description
14.7456MHz Surface Mount Crystal 20pF ±10ppm SMD3225-4P Crystals ROHS
Description
14.7456MHz Surface Mount Crystal 20pF ±10ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - L327S147U11L - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
L327S147U11L
Oscillators, Resonators, and Crystals L327S147U11L
14.7456MHz Surface Mount Crystal 20pF ±10ppm SMD3225-4P Crystals ROHS

14.7456MHz Surface Mount Crystal 20pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number L327S147U11L
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - X228-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details