Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CRYSTALS
ZHEJIANG LANJING CORE MICROELECTRONICS CO., LTD
L214S500D11L -- OSCILLATORS, RESONATORS, AND CRYSTALS
Zhejiang Lanjing Core Microelectronics Co., LTD
Oscillators, Resonators, and Crystals
L214S500D11L
Description
50MHz 8pF ±10ppm SMD2016-4P Crystals ROHS
ODG (Origin Data Global)
Done
Description
50MHz 8pF ±10ppm SMD2016-4P Crystals ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
L214S500D11L
Oscillators, Resonators, and Crystals
L214S500D11L
50MHz 8pF ±10ppm SMD2016-4P Crystals ROHS
50MHz 8pF ±10ppm SMD2016-4P Crystals ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Crystals
Product Number
L214S500D11L
Product Name
Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Crystals
ECS-115.2-18-5PXEN-TR
Specs
Package / Form Factor
Surface Mount; HC-49/US
Features / Standards
Lead-Free
Frequency Stability
50 ppm
View Details
2
suppliers
Micro Crystal AG
MHz AT-Cut Quartz Crystal (Medical Grade)
CC7A-T1A Medical
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
14 to 50 MHz
View Details
RS Components, Ltd.
Crystal Units
1734738
Specs
Package / Form Factor
Hc-49/u-s
Features / Standards
RoHS
Frequency Stability
30 ppm
View Details
Aker Technology USA Corporation
4 Pin Crystal C1E
C1E-32.000-8-1015-X-M
Specs
Package / Form Factor
Surface Mount; C1E
Frequency
32 MHz
Load Capacitance
8 pF
View Details