GPS PATCH ANTENNA, DIMENSION 12*
1.575GHz Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz -2dBi Pin Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 4034-JLT1575S12P4X-ND | JLT1575S12P4X |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)