Zhejiang JC Antenna Co., Ltd. RF Antennas JCN504D

Description
HIGH ACCURACY GNSS ACTIVE ANTENN
Request a Quote Datasheet
Description
HIGH ACCURACY GNSS ACTIVE ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4034-JCN504D-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4034-JCN504D-ND
RF Antennas 4034-JCN504D-ND
HIGH ACCURACY GNSS ACTIVE ANTENN

HIGH ACCURACY GNSS ACTIVE ANTENN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4034-JCN504D-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1581.0 MHz
Gain 4 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108851-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details