1.5815GHz GNSS, LTE Module RF Antenna 1.561GHz ~ 1.602GHz 3dBi, 3dBi, 3dBi, 3.5dBi, 2dBic, 3dBi, 3.5dBi FME Male, SMA Male Screw Mount
1.5815GHz GNSS, LTE Module RF Antenna 1.561GHz ~ 1.602GHz 3dBi, 3dBi, 3dBi, 3.5dBi, 2dBic, 3dBi, 3.5dBi FME Male, SMA Male Screw Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 4034-JCM072-ND | JCM072 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; GNSS, LTE | GNSS, LTE |
| Primary Frequency Range | 1581.5 MHz | |
| Gain | 2 to 3.5 dB | |
| VSWR | 1.5 to 3 :1 |
Linear, Vertical