1.5815GHz GNSS Module RF Antenna 1.561GHz ~ 1.602GHz 5dBic SMA Adhesive
1.5815GHz GNSS Module RF Antenna 1.561GHz ~ 1.602GHz 5dBic SMA Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 4034-JCA236-ND | JCA236 |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; GNSS | GNSS |
| Primary Frequency Range | 1581.5 MHz | |
| Gain | 5 dB | |
| VSWR | 1.5 to 2 :1 |