Zhejiang JC Antenna Co., Ltd. RF Antennas JCA234

Description
GNSS AERIA ANTENNA L1+L5
Request a Quote Datasheet
Description
GNSS AERIA ANTENNA L1+L5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4034-JCA234-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4034-JCA234-ND
RF Antennas 4034-JCA234-ND
GNSS AERIA ANTENNA L1+L5

GNSS AERIA ANTENNA L1+L5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4034-JCA234-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1201.0 to 1584.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 2506410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 900.0 to 930.0 MHz
Gain 7 dB
View Details