Zhejiang JC Antenna Co., Ltd. RF Antennas JCA231

Description
HIGH ACCURACY GNSS ACTIVE ANTENN
Request a Quote Datasheet
Description
HIGH ACCURACY GNSS ACTIVE ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4034-JCA231-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4034-JCA231-ND
RF Antennas 4034-JCA231-ND
HIGH ACCURACY GNSS ACTIVE ANTENN

HIGH ACCURACY GNSS ACTIVE ANTENN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4034-JCA231-ND
Product Name RF Antennas
Applications GPS; COMPASS, Galileo, GLONASS, GNSS, GPS
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers