Zhejiang JC Antenna Co., Ltd. RF Antennas JCA228F

Description
GNSS Dome RF Antenna 5.5dBi TNC Screw Mount
Request a Quote Datasheet
Description
GNSS Dome RF Antenna 5.5dBi TNC Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4034-JCA228F-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4034-JCA228F-ND
RF Antennas 4034-JCA228F-ND
GNSS Dome RF Antenna 5.5dBi TNC Screw Mount

GNSS Dome RF Antenna 5.5dBi TNC Screw Mount

Buy Now Datasheet
RF Antennas - JCA228F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
JCA228F
RF Antennas JCA228F
GNSS Dome RF Antenna 5.5dBi TNC Screw Mount

GNSS Dome RF Antenna 5.5dBi TNC Screw Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 4034-JCA228F-ND JCA228F
Product Name RF Antennas RF Antennas
Applications GPS; GNSS GNSS
Gain 5.5 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details