Zhejiang JC Antenna Co., Ltd. RF Antennas JCA201

Description
GPS ANTENNA WITH ADHESIVE WITH 3
Request a Quote Datasheet
Description
GPS ANTENNA WITH ADHESIVE WITH 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4034-JCA201-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4034-JCA201-ND
RF Antennas 4034-JCA201-ND
GPS ANTENNA WITH ADHESIVE WITH 3

GPS ANTENNA WITH ADHESIVE WITH 3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4034-JCA201-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-201 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 7125.0 MHz
Technology Type Chip
View Details
3 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers