Zhejiang JC Antenna Co., Ltd. RF Antennas JCA003

Description
1.5885GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.602GHz 2dBic SMA Male Screw Mount
Request a Quote Datasheet
Description
1.5885GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.602GHz 2dBic SMA Male Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4034-JCA003-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4034-JCA003-ND
RF Antennas 4034-JCA003-ND
1.5885GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.602GHz 2dBic SMA Male Screw Mount

1.5885GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.602GHz 2dBic SMA Male Screw Mount

Buy Now Datasheet
RF Antennas - JCA003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
JCA003
RF Antennas JCA003
1.5885GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.602GHz 2dBic SMA Male Screw Mount

1.5885GHz GLONASS, GPS Dome RF Antenna 1.575GHz ~ 1.602GHz 2dBic SMA Male Screw Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 4034-JCA003-ND JCA003
Product Name RF Antennas RF Antennas
Applications GPS; GLONASS, GPS GLONASS, GPS
Primary Frequency Range 1588.5 MHz
Gain 2 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers