Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
ZHEJIANG CHINT ELECTRICS CO., LTD.
NM10-250/330 150A -- CIRCUIT BREAKERS
Zhejiang CHINT Electrics Co., Ltd.
Circuit Breakers
NM10-250/330 150A
Description
Molded case circuit breakers
ODG (Origin Data Global)
Done
Description
Molded case circuit breakers
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Circuit Breakers
NM10-250/330 150A
Circuit Breakers
NM10-250/330 150A
Molded case circuit breakers
Molded case circuit breakers
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Circuit Breakers
Product Number
NM10-250/330 150A
Product Name
Circuit Breakers
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity
W23-X1A1G-10...
Specs
Rated AC Voltage
250 volts
Rated DC Voltage
50 volts
Rated Current
10 amps
View Details
WAGO
6A Thermal Circuit Breaker Dc Wago
8000-099/000-1720
View Details
SCHURTER Inc
Circuit Breakers
4420.0281
Specs
Rated Current
6 amps
Trip System Type
Thermal Magnetic
Mounting Style
Din Rail Mounted
View Details
Altech Corp.
Single Pole D-Trip Supplementary Circuit Breakers
1D20UR
Specs
Rated AC Voltage
277 to 480 volts
Rated Current
20 amps
Trip System Type
Thermal Magnetic
View Details
2
suppliers