6mm 7mm 50mA Round Button Direct Insert 6mm 350gf 12V Plugin Tactile Switches ROHS
6mm 7mm 50mA Round Button Straight 6mm 350gf 12V Plugin Tactile Switches ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TSD001B07035A | TSD001B07035A |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches |
| Switch Dimensions | Height: 7mm x Length: 6mm x Width: 6mm | |
| Terminal Type | Straight PC Pins | |
| Features | RoHS | |
| Min. Actuating Force | 0.8 lbs (0.3499 kg) |